Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C66113C-PVXC CY7C66113C-PVXC

Description
Microcontroller
Request a Quote Datasheet
Description
Microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C66113C-PVXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller

Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C66113C-PVXC - 000435-CY7C66113C-PVXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C66113C-PVXC
000435-CY7C66113C-PVXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C66113C-PVXC 000435-CY7C66113C-PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000435-CY7C66113C-PV XC Packaging: Tube/Rail Core Processor: M8 Applications: USB Hub/Microcontroller Mounting: SMD (SMT) Number of I/O: 31 Program Memory Type: OTP (8 kB) Controller Series: USB Hub Family Name: CY7C66013C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): uPD720100AS1-2C; CY7C66113C-PVXCT; Introduction Date: August 12, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000435-CY7C66113C-PVXC
Packaging: Tube/Rail
Core Processor: M8
Applications: USB Hub/Microcontroller
Mounting: SMD (SMT)
Number of I/O: 31
Program Memory Type: OTP (8 kB)
Controller Series: USB Hub
Family Name: CY7C66013C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4 V to 5.5 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): uPD720100AS1-2C; CY7C66113C-PVXCT;
Introduction Date: August 12, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CY7C66113C-PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CY7C66113C-PVXC
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CY7C66113C-PVXC
8-BIT, OTPROM, 12MHZ

8-BIT, OTPROM, 12MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C66113C-PVXC 000435-CY7C66113C-PVXC CY7C66113C-PVXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C66113C-PVXC Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Life Cycle Stage Obsolete Active Removed
Package Type SOP; SSOP; Other; SSOP56 SOP; SSOP; Other; 56-SSOP SSOP
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details