Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 845862-CY7C65642-48A
Series: HX2VL TetraHub™
Features: Interface
Package: Reel - TR
Family Name: CY7C65642
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-3152-6, 428-3152-2, 428-3152-1, CY7C6564248AXCT
USB Interface IC USB High Speed Hub
IC CONTROLLER USB 48TQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 845862-CY7C65642-48AXCT | CY7C65642-48AXCT | CY7C65642-48AXCT |
| Product Name | Interface - Interface - Controllers - CY7C65642-48AXCT | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | |
| Features | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |