Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203182-CY7C65640A-LT
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-QFN-EP (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC USB HUB CTLR HS 56VQFN
USB Interface IC USB HS Controller
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 203182-CY7C65640A-LTXCT | CY7C65640A-LTXCT | CY7C65640A-LTXCT |
| Product Name | Interface - Interface - Controllers - CY7C65640A-LTXCT | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Supply Voltage | Other; 3.15 V ~ 3.45 V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 56-QFN-EP (8x8) | ||
| Technology | USB; USB |