Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65640A-LTXC CY7C65640A-LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000433-CY7C65640A-LT XC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65640A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-QFN-EP (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): USB5534B-5000JZXTR; USB5533B-5000JZX; USB5534B-5000JZX; Introduction Date: March 25, 2004 ECCN: 5A991.b.4.b Country of Origin: China, Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000433-CY7C65640A-LT XC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65640A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-QFN-EP (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): USB5534B-5000JZXTR; USB5533B-5000JZX; USB5534B-5000JZX; Introduction Date: March 25, 2004 ECCN: 5A991.b.4.b Country of Origin: China, Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65640A-LTXC - 000433-CY7C65640A-LTXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65640A-LTXC
000433-CY7C65640A-LTXC
Interface - Interface - Controllers - CY7C65640A-LTXC 000433-CY7C65640A-LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000433-CY7C65640A-LT XC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65640A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-QFN-EP (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): USB5534B-5000JZXTR; USB5533B-5000JZX; USB5534B-5000JZX; Introduction Date: March 25, 2004 ECCN: 5A991.b.4.b Country of Origin: China, Philippines, Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000433-CY7C65640A-LTXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: CY7C65640A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-QFN-EP (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Alternative Parts (Cross-Reference): USB5534B-5000JZXTR; USB5533B-5000JZX; USB5534B-5000JZX;
Introduction Date: March 25, 2004
ECCN: 5A991.b.4.b
Country of Origin: China, Philippines, Taiwan
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN - 217-CY7C65640A-LTXC - Utmel Electronic Limited
Hong Kong, China
CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN
217-CY7C65640A-LTXC
CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN 217-CY7C65640A-LTXC
CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN

CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN

Supplier's Site
Controllers CY7C65640A-LTXC
TETRAHUB HIGH SPEED USB HUB CONT

TETRAHUB HIGH SPEED USB HUB CONT

Supplier's Site Datasheet
Controllers - CY7C65640A-LTXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CY7C65640A-LTXC
Controllers CY7C65640A-LTXC
USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8)

USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8)

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 000433-CY7C65640A-LTXC 217-CY7C65640A-LTXC CY7C65640A-LTXC CY7C65640A-LTXC
Product Name Interface - Interface - Controllers - CY7C65640A-LTXC CYPRESS SEMICONDUCTOR - CY7C65640A-LTXC - USB HUB CONTROLLER 8K EPROM, 56QFN Controllers Controllers
Supply Voltage Other; 3.15 V ~ 3.45 V -3.3V; 3V; Other; 3.3V Other; 3.15V ~ 3.45V Other; 3.15V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 56-QFN-EP (8x8) 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad
Technology USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
 - 2910ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details