Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65640A-LFXC CY7C65640A-LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000432-CY7C65640A-LF XC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Family Name: CY7C65640A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): USB2514-AEZG-TR; USB2513-HZH; USB5534B-5000JZX; Introduction Date: June 15, 2004 ECCN: 5A991.b.4.b Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000432-CY7C65640A-LF XC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Family Name: CY7C65640A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): USB2514-AEZG-TR; USB2513-HZH; USB5534B-5000JZX; Introduction Date: June 15, 2004 ECCN: 5A991.b.4.b Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65640A-LFXC - 000432-CY7C65640A-LFXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65640A-LFXC
000432-CY7C65640A-LFXC
Interface - Interface - Controllers - CY7C65640A-LFXC 000432-CY7C65640A-LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000432-CY7C65640A-LF XC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Family Name: CY7C65640A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN-EP (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Alternative Parts (Cross-Reference): USB2514-AEZG-TR; USB2513-HZH; USB5534B-5000JZX; Introduction Date: June 15, 2004 ECCN: 5A991.b.4.b Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000432-CY7C65640A-LFXC
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Family Name: CY7C65640A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN-EP (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Alternative Parts (Cross-Reference): USB2514-AEZG-TR; USB2513-HZH; USB5534B-5000JZX;
Introduction Date: June 15, 2004
ECCN: 5A991.b.4.b
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65640A-LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65640A-LFXC
Integrated Circuits (ICs) - Interface - Controllers CY7C65640A-LFXC
IC USB HUB CONTROLLER HS 56VQFN

IC USB HUB CONTROLLER HS 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 000432-CY7C65640A-LFXC CY7C65640A-LFXC
Product Name Interface - Interface - Controllers - CY7C65640A-LFXC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.15 V ~ 3.45 V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details