Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65634-48AXC CY7C65634-48AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080249-CY7C65634-48A XC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65634-48AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): USB3503T/ML; USB3503A-1-GL-TR; USB3803C-1-GL-TR; USB3503/ML; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080249-CY7C65634-48A XC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65634-48AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): USB3503T/ML; USB3503A-1-GL-TR; USB3803C-1-GL-TR; USB3503/ML; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65634-48AXC - 080249-CY7C65634-48AXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65634-48AXC
080249-CY7C65634-48AXC
Interface - Interface - Controllers - CY7C65634-48AXC 080249-CY7C65634-48AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080249-CY7C65634-48A XC Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: CY7C65634-48AXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): USB3503T/ML; USB3503A-1-GL-TR; USB3803C-1-GL-TR; USB3503/ML; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080249-CY7C65634-48AXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: CY7C65634-48AXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 5.25 V
Alternative Parts (Cross-Reference): USB3503T/ML; USB3503A-1-GL-TR; USB3803C-1-GL-TR; USB3503/ML;
Introduction Date: March 25, 2004
ECCN: 5A991.g
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C65634-48AXC
USB Interface IC CY7C65634-48AXC
USB Interface IC USB High Speed Hub

USB Interface IC USB High Speed Hub

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65634-48AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65634-48AXC
Integrated Circuits (ICs) - Interface - Controllers CY7C65634-48AXC
IC USB HUB CTRL 2PORT 48TQFP

IC USB HUB CTRL 2PORT 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 080249-CY7C65634-48AXC CY7C65634-48AXC CY7C65634-48AXC
Product Name Interface - Interface - Controllers - CY7C65634-48AXC USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.15 V ~ 5.25 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 48-TQFP (7x7) TQFP-48 QFP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Interface - Telecom - SI32282-A-FMR - 933450-SI32282-A-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-QFN (8x8)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details