Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65634-28LTXCT CY7C65634-28LTXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165713-CY7C65634-28 LTXCT Series: HX2VL Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-WFQFN Exposed Pad Operating Supply Voltage: 3.15 V ~ 5.25 V Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Family Name: CY7C65634 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): USB3503T-I/ML; USB3503A-1-GL-TR; USB3503-I/ML; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Taiwan ,Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165713-CY7C65634-28 LTXCT Series: HX2VL Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-WFQFN Exposed Pad Operating Supply Voltage: 3.15 V ~ 5.25 V Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Family Name: CY7C65634 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): USB3503T-I/ML; USB3503A-1-GL-TR; USB3503-I/ML; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Taiwan ,Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65634-28LTXCT - 1165713-CY7C65634-28LTXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65634-28LTXCT
1165713-CY7C65634-28LTXCT
Interface - Interface - Controllers - CY7C65634-28LTXCT 1165713-CY7C65634-28LTXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165713-CY7C65634-28 LTXCT Series: HX2VL Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-WFQFN Exposed Pad Operating Supply Voltage: 3.15 V ~ 5.25 V Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Family Name: CY7C65634 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-QFN (5x5) Alternative Parts (Cross-Reference): USB3503T-I/ML; USB3503A-1-GL-TR; USB3503-I/ML; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Taiwan ,Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165713-CY7C65634-28LTXCT
Series: HX2VL
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 28-WFQFN Exposed Pad
Operating Supply Voltage: 3.15 V ~ 5.25 V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Family Name: CY7C65634
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): USB3503T-I/ML; USB3503A-1-GL-TR; USB3503-I/ML;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: Taiwan ,Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65634-28LTXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65634-28LTXCT
Integrated Circuits (ICs) - Interface - Controllers CY7C65634-28LTXCT
IC CONTROLLER USB 28QFN

IC CONTROLLER USB 28QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C65634-28LTXCT
USB Interface IC CY7C65634-28LTXCT
USB Interface IC USB High Speed Hub

USB Interface IC USB High Speed Hub

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1165713-CY7C65634-28LTXCT CY7C65634-28LTXCT CY7C65634-28LTXCT
Product Name Interface - Interface - Controllers - CY7C65634-28LTXCT Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface Sensor Interface; CardBus Controller
Supply Voltage Other; 3.15 V ~ 5.25 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface Transceiver IC - 702-SI3069-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
3 suppliers
 - 54AC14/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details