Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65632-48AXC CY7C65632-48AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165711-CY7C65632-48 AXC Series: HX2VL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Operating Supply Voltage: 3.15 V ~ 5.25 V Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Family Name: CY7C65632 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): USB3503A-1-GL-TR; USB3503AI-1-GL-TR; USB3503T-I/ML; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165711-CY7C65632-48 AXC Series: HX2VL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Operating Supply Voltage: 3.15 V ~ 5.25 V Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Family Name: CY7C65632 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): USB3503A-1-GL-TR; USB3503AI-1-GL-TR; USB3503T-I/ML; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65632-48AXC - 1165711-CY7C65632-48AXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65632-48AXC
1165711-CY7C65632-48AXC
Interface - Interface - Controllers - CY7C65632-48AXC 1165711-CY7C65632-48AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165711-CY7C65632-48 AXC Series: HX2VL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Operating Supply Voltage: 3.15 V ~ 5.25 V Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Family Name: CY7C65632 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): USB3503A-1-GL-TR; USB3503AI-1-GL-TR; USB3503T-I/ML; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165711-CY7C65632-48AXC
Series: HX2VL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Operating Supply Voltage: 3.15 V ~ 5.25 V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Family Name: CY7C65632
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): USB3503A-1-GL-TR; USB3503AI-1-GL-TR; USB3503T-I/ML;
Introduction Date: March 25, 2004
ECCN: 5A991.g
Country of Origin: Taiwan, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65632-48AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65632-48AXC
Integrated Circuits (ICs) - Interface - Controllers CY7C65632-48AXC
IC USB HUB CTRLR 4PORT LP 48TQFP

IC USB HUB CTRLR 4PORT LP 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C65632-48AXC
USB Interface IC CY7C65632-48AXC
USB Interface IC USB High Speed Hub

USB Interface IC USB High Speed Hub

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1165711-CY7C65632-48AXC CY7C65632-48AXC CY7C65632-48AXC
Product Name Interface - Interface - Controllers - CY7C65632-48AXC Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface Sensor Interface; CardBus Controller
Supply Voltage Other; 3.15 V ~ 5.25 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923166 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF and mmW Front End Module - SE2442L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details