Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65632-28LTXC CY7C65632-28LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088274-CY7C65632-28L TXC Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: CY7C65632-28LTXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (5x5) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): USB3613i-1080XY-TR; USB3813i-1080XY-TR; USB2533i-1080AENTR; USB3503AI-1-GL-TR; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088274-CY7C65632-28L TXC Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: CY7C65632-28LTXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (5x5) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): USB3613i-1080XY-TR; USB3813i-1080XY-TR; USB2533i-1080AENTR; USB3503AI-1-GL-TR; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65632-28LTXC - 088274-CY7C65632-28LTXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65632-28LTXC
088274-CY7C65632-28LTXC
Interface - Interface - Controllers - CY7C65632-28LTXC 088274-CY7C65632-28LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088274-CY7C65632-28L TXC Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: CY7C65632-28LTXC Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QFN (5x5) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 5.25 V Alternative Parts (Cross-Reference): USB3613i-1080XY-TR; USB3813i-1080XY-TR; USB2533i-1080AENTR; USB3503AI-1-GL-TR; Introduction Date: March 25, 2004 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 088274-CY7C65632-28LTXC
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: CY7C65632-28LTXC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QFN (5x5)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 5.25 V
Alternative Parts (Cross-Reference): USB3613i-1080XY-TR; USB3813i-1080XY-TR; USB2533i-1080AENTR; USB3503AI-1-GL-TR;
Introduction Date: March 25, 2004
ECCN: 5A991.g
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C65632-28LTXC - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C65632-28LTXC
USB Interface IC CY7C65632-28LTXC
USB Interface IC USB High Speed Hub

USB Interface IC USB High Speed Hub

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65632-28LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65632-28LTXC
Integrated Circuits (ICs) - Interface - Controllers CY7C65632-28LTXC
IC USB HUB CTRLR 4PORT LP 28QFN

IC USB HUB CTRLR 4PORT LP 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 088274-CY7C65632-28LTXC CY7C65632-28LTXC CY7C65632-28LTXC CY7C65632-28LTXC
Product Name Interface - Interface - Controllers - CY7C65632-28LTXC USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.15 V ~ 5.25 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-QFN (5x5) PG-VQFN-28 QFN-28
Technology USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details