Win Source Part Number: 1181500-CY7C65631-56
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 2,000
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CY7C65631
USB Interface IC USB High Speed Hub
IC USB CTLR 2.0 2PORT 56-QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1181500-CY7C65631-56LTXIT | CY7C65631-56LTXIT | CY7C65631-56LTXIT |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.15V ~ 3.45V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |