Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65631-56LTXI CY7C65631-56LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867785-CY7C65631-56L TXI Series: EZ-USB HX2LP Lite™ Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Family Name: CY7C65631 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: 5A991B4B Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY7C65631-56LTXI, CY7C6563156LTXI, 428-3309
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867785-CY7C65631-56L TXI Series: EZ-USB HX2LP Lite™ Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Family Name: CY7C65631 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: 5A991B4B Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY7C65631-56LTXI, CY7C6563156LTXI, 428-3309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65631-56LTXI - 867785-CY7C65631-56LTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65631-56LTXI
867785-CY7C65631-56LTXI
Interface - Interface - Controllers - CY7C65631-56LTXI 867785-CY7C65631-56LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867785-CY7C65631-56L TXI Series: EZ-USB HX2LP Lite™ Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tray Family Name: CY7C65631 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: 5A991B4B Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY7C65631-56LTXI, CY7C6563156LTXI, 428-3309

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867785-CY7C65631-56LTXI
Series: EZ-USB HX2LP Lite™
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Family Name: CY7C65631
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: 5A991B4B
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -CY7C65631-56LTXI, CY7C6563156LTXI, 428-3309

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C65631-56LTXI
USB Interface IC CY7C65631-56LTXI
USB Interface IC USB High Speed Hub

USB Interface IC USB High Speed Hub

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65631-56LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65631-56LTXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65631-56LTXI
IC HUB CONTROLLER USB 56QFN

IC HUB CONTROLLER USB 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 867785-CY7C65631-56LTXI CY7C65631-56LTXI CY7C65631-56LTXI
Product Name Interface - Interface - Controllers - CY7C65631-56LTXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 56-QFN (8x8) QFN-56
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers