Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Controllers CY7C65630-56LTXA

Description
Win Source Part Number: 1054393-CY7C65630-56 LTXA Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-USB HX2LP™ Package: Tray Standard Package: 260 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4B Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CY7C6563056LFXA,-CY7 C65630-56LTXA,CY7C65 630-56LFXA,CY7C65630 -56LFXA-ND,-CY7C6563 0-56LFXA,428-3405 Base Product Number: CY7C65630 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054393-CY7C65630-56 LTXA Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-USB HX2LP™ Package: Tray Standard Package: 260 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4B Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CY7C6563056LFXA,-CY7 C65630-56LTXA,CY7C65 630-56LFXA,CY7C65630 -56LFXA-ND,-CY7C6563 0-56LFXA,428-3405 Base Product Number: CY7C65630 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1054393-CY7C65630-56LTXA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1054393-CY7C65630-56LTXA
Integrated Circuits (ICs) - Interface - Controllers 1054393-CY7C65630-56LTXA
Win Source Part Number: 1054393-CY7C65630-56 LTXA Category: Integrated Circuits (ICs)>Interface - Controllers Series: EZ-USB HX2LP™ Package: Tray Standard Package: 260 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B4B Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: CY7C6563056LFXA,-CY7 C65630-56LTXA,CY7C65 630-56LFXA,CY7C65630 -56LFXA-ND,-CY7C6563 0-56LFXA,428-3405 Base Product Number: CY7C65630 Product Status: Obsolete

Win Source Part Number: 1054393-CY7C65630-56LTXA
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: EZ-USB HX2LP™
Package: Tray
Standard Package: 260
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B4B
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: CY7C6563056LFXA,-CY7C65630-56LTXA,CY7C65630-56LFXA,CY7C65630-56LFXA-ND,-CY7C65630-56LFXA,428-3405
Base Product Number: CY7C65630
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65630-56LTXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65630-56LTXA
Integrated Circuits (ICs) - Interface - Controllers CY7C65630-56LTXA
IC USB HUB CTRLR 4PORT 56VQFN

IC USB HUB CTRLR 4PORT 56VQFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C65630-56LTXA
USB Interface IC CY7C65630-56LTXA
USB Interface IC USB High Speed Hubs

USB Interface IC USB High Speed Hubs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1054393-CY7C65630-56LTXA CY7C65630-56LTXA CY7C65630-56LTXA
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface Sensor Interface; CardBus Controller
Supply Voltage Other; 3.15V ~ 3.45V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016M96 - 1160260-CD74HC4016M96 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details