Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65630-56LFXCT CY7C65630-56LFXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203181-CY7C65630-56L FXCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203181-CY7C65630-56L FXCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65630-56LFXCT - 203181-CY7C65630-56LFXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65630-56LFXCT
203181-CY7C65630-56LFXCT
Interface - Interface - Controllers - CY7C65630-56LFXCT 203181-CY7C65630-56LFXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203181-CY7C65630-56L FXCT Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203181-CY7C65630-56LFXCT
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65630-56LFXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65630-56LFXCT
Integrated Circuits (ICs) - Interface - Controllers CY7C65630-56LFXCT
IC USB HUB CTRLR 4PORT 56VQFN

IC USB HUB CTRLR 4PORT 56VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 203181-CY7C65630-56LFXCT CY7C65630-56LFXCT
Product Name Interface - Interface - Controllers - CY7C65630-56LFXCT Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.15 V ~ 3.45 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Line Interface ICs - 1923122 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details