Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65620-56LTXC CY7C65620-56LTXC

Description
USB Bus Controller, CMOS
Request a Quote Datasheet
Description
USB Bus Controller, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C65620-56LTXC - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Interface - Interface - Controllers - CY7C65620-56LTXC - 088500-CY7C65620-56LTXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65620-56LTXC
088500-CY7C65620-56LTXC
Interface - Interface - Controllers - CY7C65620-56LTXC 088500-CY7C65620-56LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 088500-CY7C65620-56L TXC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 088500-CY7C65620-56LTXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C65620-56LTXC
USB Interface IC CY7C65620-56LTXC
USB Interface IC USB HS Controller

USB Interface IC USB HS Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65620-56LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65620-56LTXC
Integrated Circuits (ICs) - Interface - Controllers CY7C65620-56LTXC
IC USB HUB CTLR 2PORT 56VQFN

IC USB HUB CTLR 2PORT 56VQFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CY7C65620-56LTXC 088500-CY7C65620-56LTXC CY7C65620-56LTXC CY7C65620-56LTXC
Product Name Interface - Interface - Controllers - CY7C65620-56LTXC USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Package Type PG-VQFN-56 56-QFN (8x8) QFN-56
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details