Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65620-56LFXC CY7C65620-56LFXC

Description
USB Bus Controller, CMOS
Request a Quote Datasheet
Description
USB Bus Controller, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C65620-56LFXC - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Interface - Interface - Controllers - CY7C65620-56LFXC - 000427-CY7C65620-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65620-56LFXC
000427-CY7C65620-56LFXC
Interface - Interface - Controllers - CY7C65620-56LFXC 000427-CY7C65620-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000427-CY7C65620-56L FXC Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Hub Controller Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000427-CY7C65620-56LFXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Hub Controller
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65620-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65620-56LFXC
Integrated Circuits (ICs) - Interface - Controllers CY7C65620-56LFXC
IC USB HUB CTRLR 2PORT 56VQFN

IC USB HUB CTRLR 2PORT 56VQFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CY7C65620-56LFXC 000427-CY7C65620-56LFXC CY7C65620-56LFXC
Product Name Interface - Interface - Controllers - CY7C65620-56LFXC Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers