Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65219-40LQXI CY7C65219-40LQXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867782-CY7C65219-40L QXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Controller USB 2.0 I²C, SPI, UART Interface 40-QFN (6x6) Package: 40-UFQFN Exposed Pad Package: Tray Family Name: CY7C65219 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867782-CY7C65219-40L QXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Controller USB 2.0 I²C, SPI, UART Interface 40-QFN (6x6) Package: 40-UFQFN Exposed Pad Package: Tray Family Name: CY7C65219 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65219-40LQXI - 867782-CY7C65219-40LQXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65219-40LQXI
867782-CY7C65219-40LQXI
Interface - Interface - Controllers - CY7C65219-40LQXI 867782-CY7C65219-40LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867782-CY7C65219-40L QXI Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Controller USB 2.0 I²C, SPI, UART Interface 40-QFN (6x6) Package: 40-UFQFN Exposed Pad Package: Tray Family Name: CY7C65219 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867782-CY7C65219-40LQXI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Controller USB 2.0 I²C, SPI, UART Interface 40-QFN (6x6)
Package: 40-UFQFN Exposed Pad
Package: Tray
Family Name: CY7C65219
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CY7C65219-40LQXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65219-40LQXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65219-40LQXI
USB FULL-SPEED PERIPHERALS

USB FULL-SPEED PERIPHERALS

Supplier's Site
USB Interface IC - CY7C65219-40LQXI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CY7C65219-40LQXI
USB Interface IC CY7C65219-40LQXI
USB Interface IC CY7C65219-40LQXI

USB Interface IC CY7C65219-40LQXI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 867782-CY7C65219-40LQXI CY7C65219-40LQXI CY7C65219-40LQXI
Product Name Interface - Interface - Controllers - CY7C65219-40LQXI Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Device Type Sensor Interface Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 40-QFN (6x6) QFN-40
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CG8925AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers