Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65217-24LTXIT CY7C65217-24LTXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916507-CY7C65217-24L TXIT Operating Temperature Range: -40°C ~ 85°C Features: USB Controller USB 2.0 I²C, UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Reel - TR Family Name: CY7C65217 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916507-CY7C65217-24L TXIT Operating Temperature Range: -40°C ~ 85°C Features: USB Controller USB 2.0 I²C, UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Reel - TR Family Name: CY7C65217 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65217-24LTXIT - 916507-CY7C65217-24LTXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65217-24LTXIT
916507-CY7C65217-24LTXIT
Interface - Interface - Controllers - CY7C65217-24LTXIT 916507-CY7C65217-24LTXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916507-CY7C65217-24L TXIT Operating Temperature Range: -40°C ~ 85°C Features: USB Controller USB 2.0 I²C, UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Reel - TR Family Name: CY7C65217 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916507-CY7C65217-24LTXIT
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller USB 2.0 I²C, UART Interface 24-QFN (4x4)
Package: 24-UFQFN Exposed Pad
Package: Reel - TR
Family Name: CY7C65217
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
USB Interface IC - CY7C65217-24LTXIT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CY7C65217-24LTXIT
USB Interface IC CY7C65217-24LTXIT
USB Interface IC USB Full-Speed Peripherals

USB Interface IC USB Full-Speed Peripherals

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65217-24LTXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65217-24LTXIT
Integrated Circuits (ICs) - Interface - Controllers CY7C65217-24LTXIT
IC USB TO SERIAL BRIDGE 24QFN

IC USB TO SERIAL BRIDGE 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 916507-CY7C65217-24LTXIT CY7C65217-24LTXIT CY7C65217-24LTXIT
Product Name Interface - Interface - Controllers - CY7C65217-24LTXIT USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details