Cypress Semiconductor Corp. USB Interface ICs CY7C65215A-32LTXI

Description
Infineon CY7C65215A-32LTXI
Request a Quote Datasheet
Description
Infineon CY7C65215A-32LTXI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 1818243 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1818243
USB Interface ICs 1818243
Infineon CY7C65215A-32LTXI

Infineon CY7C65215A-32LTXI

Supplier's Site
USB Interface ICs - 1818299P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1818299P
USB Interface ICs 1818299P
Infineon CY7C65215A-32LTXI

Infineon CY7C65215A-32LTXI

Supplier's Site
USB Interface ICs - 1818299 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1818299
USB Interface ICs 1818299
Infineon CY7C65215A-32LTXI

Infineon CY7C65215A-32LTXI

Supplier's Site
Interface - Interface - Controllers - CY7C65215A-32LTXI - 916506-CY7C65215A-32LTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65215A-32LTXI
916506-CY7C65215A-32LTXI
Interface - Interface - Controllers - CY7C65215A-32LTXI 916506-CY7C65215A-32LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916506-CY7C65215A-32 LTXI Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Family Name: CY7C65215 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916506-CY7C65215A-32LTXI
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Family Name: CY7C65215
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
USB Interface IC - CY7C65215A-32LTXI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CY7C65215A-32LTXI
USB Interface IC CY7C65215A-32LTXI
USB Interface IC USB FULL-SPEED PERIPHERALS

USB Interface IC USB FULL-SPEED PERIPHERALS

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CY7C65215A-32LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65215A-32LTXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65215A-32LTXI
IC USB TO UART/I2C/SPI 32QFN

IC USB TO UART/I2C/SPI 32QFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1818243 1818299P 916506-CY7C65215A-32LTXI CY7C65215A-32LTXI CY7C65215A-32LTXI
Product Name USB Interface ICs USB Interface ICs Interface - Interface - Controllers - CY7C65215A-32LTXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB USB; USB
Device Type Controller Sensor Interface Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage Other; 1.71 to 5.5 v Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers