Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65211-24LTXIT CY7C65211-24LTXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867781-CY7C65211-24L TXIT Series: CapSense® Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Reel - TR Family Name: CY7C65211 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867781-CY7C65211-24L TXIT Series: CapSense® Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Reel - TR Family Name: CY7C65211 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65211-24LTXIT - 867781-CY7C65211-24LTXIT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65211-24LTXIT
867781-CY7C65211-24LTXIT
Interface - Interface - Controllers - CY7C65211-24LTXIT 867781-CY7C65211-24LTXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867781-CY7C65211-24L TXIT Series: CapSense® Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4) Package: 24-UFQFN Exposed Pad Package: Reel - TR Family Name: CY7C65211 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867781-CY7C65211-24LTXIT
Series: CapSense®
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4)
Package: 24-UFQFN Exposed Pad
Package: Reel - TR
Family Name: CY7C65211
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
USB Interface IC - CY7C65211-24LTXIT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CY7C65211-24LTXIT
USB Interface IC CY7C65211-24LTXIT
USB Interface IC USB-Serial Single-CH Bridge

USB Interface IC USB-Serial Single-CH Bridge

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65211-24LTXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65211-24LTXIT
Integrated Circuits (ICs) - Interface - Controllers CY7C65211-24LTXIT
IC USB TO SERIAL BRIDGE 24QFN

IC USB TO SERIAL BRIDGE 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 867781-CY7C65211-24LTXIT CY7C65211-24LTXIT CY7C65211-24LTXIT
Product Name Interface - Interface - Controllers - CY7C65211-24LTXIT USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers