Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C65210-24LTXI CY7C65210-24LTXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714030-CY7C65210-24L TXI Packaging: Tray Protocol: USB Function: Controller Interface: I2C Supply Current: 20mA Standards: USB 2.0 Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714030-CY7C65210-24L TXI Packaging: Tray Protocol: USB Function: Controller Interface: I2C Supply Current: 20mA Standards: USB 2.0 Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C65210-24LTXI - 714030-CY7C65210-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C65210-24LTXI
714030-CY7C65210-24LTXI
Interface - Interface - Controllers - CY7C65210-24LTXI 714030-CY7C65210-24LTXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714030-CY7C65210-24L TXI Packaging: Tray Protocol: USB Function: Controller Interface: I2C Supply Current: 20mA Standards: USB 2.0 Categories: Integrated Circuits Supplier Device Package: 24-SQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 714030-CY7C65210-24LTXI
Packaging: Tray
Protocol: USB
Function: Controller
Interface: I2C
Supply Current: 20mA
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 24-SQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 5.5V

Buy Now
USB Interface IC - CY7C65210-24LTXI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
CY7C65210-24LTXI
USB Interface IC CY7C65210-24LTXI
USB Interface IC USB Full Speed Peripheral

USB Interface IC USB Full Speed Peripheral

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C65210-24LTXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C65210-24LTXI
Integrated Circuits (ICs) - Interface - Controllers CY7C65210-24LTXI
MICROPROCESSOR CIRCUIT, CMOS

MICROPROCESSOR CIRCUIT, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 714030-CY7C65210-24LTXI CY7C65210-24LTXI CY7C65210-24LTXI
Product Name Interface - Interface - Controllers - CY7C65210-24LTXI USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface Transceiver IC - 702-SI3211-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details