Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113A-SXC CY7C65113A-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867780-CY7C65113A-SX C Operating Temperature Range: 0°C ~ 70°C Core Processor: M8 Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Number of I/O: 11 Program Memory Type: OTP (8kB) Part Status: Obsolete Family Name: CY7C65113 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867780-CY7C65113A-SX C Operating Temperature Range: 0°C ~ 70°C Core Processor: M8 Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Number of I/O: 11 Program Memory Type: OTP (8kB) Part Status: Obsolete Family Name: CY7C65113 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113A-SXC - 867780-CY7C65113A-SXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113A-SXC
867780-CY7C65113A-SXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113A-SXC 867780-CY7C65113A-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867780-CY7C65113A-SX C Operating Temperature Range: 0°C ~ 70°C Core Processor: M8 Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Number of I/O: 11 Program Memory Type: OTP (8kB) Part Status: Obsolete Family Name: CY7C65113 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867780-CY7C65113A-SXC
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Number of I/O: 11
Program Memory Type: OTP (8kB)
Part Status: Obsolete
Family Name: CY7C65113
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 867780-CY7C65113A-SXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C65113A-SXC
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - AN985B-BG-T-V1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details