Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-56LFXC CY7C64713-56LFXC

Description
Microcontroller, 8-Bit, EEPROM, 8051 CPU, 48MHz, CMOS
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, EEPROM, 8051 CPU, 48MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C64713-56LFXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, EEPROM, 8051 CPU, 48MHz, CMOS

Microcontroller, 8-Bit, EEPROM, 8051 CPU, 48MHz, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-56LFXC - 1165701-CY7C64713-56LFXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-56LFXC
1165701-CY7C64713-56LFXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-56LFXC 1165701-CY7C64713-56LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165701-CY7C64713-56 LFXC Series: EZ-USB FX1 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 56-VFQFN Exposed Pad Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Interface: I2C, USB, USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Part Status: Obsolete(EOL) Controller Series: CY7C647xx Family Name: CY7C64713 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): CY7C64713-56LTXC; Introduction Date: August 18, 2005 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165701-CY7C64713-56LFXC
Series: EZ-USB FX1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 56-VFQFN Exposed Pad
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Interface: I2C, USB, USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 16K x 8
Part Status: Obsolete(EOL)
Controller Series: CY7C647xx
Family Name: CY7C64713
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): CY7C64713-56LTXC;
Introduction Date: August 18, 2005
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU USB EZ FX1 16KB 56VQFN - 217-CY7C64713-56LFXC - Utmel Electronic Limited
Hong Kong, China
IC MCU USB EZ FX1 16KB 56VQFN
217-CY7C64713-56LFXC
IC MCU USB EZ FX1 16KB 56VQFN 217-CY7C64713-56LFXC
IC MCU USB EZ FX1 16KB 56VQFN

IC MCU USB EZ FX1 16KB 56VQFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64713-56LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64713-56LFXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64713-56LFXC
IC MCU USB EZ FX1 16KB 56VQFN

IC MCU USB EZ FX1 16KB 56VQFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C64713-56LFXC 1165701-CY7C64713-56LFXC 217-CY7C64713-56LFXC CY7C64713-56LFXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-56LFXC IC MCU USB EZ FX1 16KB 56VQFN Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Obsolete Removed
ROM Type EEPROM ROMLess; ROMless
Package Type Other; LCC56 Other; 56-VFQFN Exposed Pad
RAM 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details