Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-80NC CY7C64613-80NC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050696-CY7C64613-80N C Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: ROMless Controller Series: CY7C646xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-PQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050696-CY7C64613-80N C Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: ROMless Controller Series: CY7C646xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-PQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-80NC - 050696-CY7C64613-80NC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-80NC
050696-CY7C64613-80NC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-80NC 050696-CY7C64613-80NC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050696-CY7C64613-80N C Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: ROMless Controller Series: CY7C646xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-PQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050696-CY7C64613-80NC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 32
Program Memory Type: ROMless
Controller Series: CY7C646xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-PQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 80-Pin PQFP - 217-CY7C64613-80NC - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 80-Pin PQFP
217-CY7C64613-80NC
MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 80-Pin PQFP 217-CY7C64613-80NC
MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 80-Pin PQFP

MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 80-Pin PQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64613-80NC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64613-80NC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64613-80NC
IC MCU USB EZ FX 8K RAM 80QFP

IC MCU USB EZ FX 8K RAM 80QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 050696-CY7C64613-80NC 217-CY7C64613-80NC CY7C64613-80NC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64613-80NC MCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 80-Pin PQFP Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Obsolete Removed
RAM 8 KB 8 KB 8 KB
ROM Type ROMLess; ROMless ROMLess; ROM
Supply Voltage 3 to 3.6 volts 3.3 volts 3.6 to 3 volts
I/O Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - C161PIL25MCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers