Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64343-32LQXCT CY7C64343-32LQXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031731-CY7C64343-32 LQXCT Packaging: Reel - TR Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 25 Program Memory Type: FLASH (8 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031731-CY7C64343-32 LQXCT Packaging: Reel - TR Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 25 Program Memory Type: FLASH (8 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64343-32LQXCT - 1031731-CY7C64343-32LQXCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64343-32LQXCT
1031731-CY7C64343-32LQXCT
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64343-32LQXCT 1031731-CY7C64343-32LQXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031731-CY7C64343-32 LQXCT Packaging: Reel - TR Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 25 Program Memory Type: FLASH (8 kB) Controller Series: CY7C643xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031731-CY7C64343-32LQXCT
Packaging: Reel - TR
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 25
Program Memory Type: FLASH (8 kB)
Controller Series: CY7C643xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MCU USB ENCORE CONTROL 32QFN - 217-CY7C64343-32LQXCT - Utmel Electronic Limited
Hong Kong, China
IC MCU USB ENCORE CONTROL 32QFN
217-CY7C64343-32LQXCT
IC MCU USB ENCORE CONTROL 32QFN 217-CY7C64343-32LQXCT
IC MCU USB ENCORE CONTROL 32QFN

IC MCU USB ENCORE CONTROL 32QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64343-32LQXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64343-32LQXCT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64343-32LQXCT
IC MCU USB ENCORE CONTROL 32QFN

IC MCU USB ENCORE CONTROL 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031731-CY7C64343-32LQXCT 217-CY7C64343-32LQXCT CY7C64343-32LQXCT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64343-32LQXCT IC MCU USB ENCORE CONTROL 32QFN Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active Active
RAM 8 KB 1 KB 1 KB
ROM Type Flash; FLASH (8 kB)
Supply Voltage 3 to 5.5 volts 5 volts 5.5 to 3 volts
I/O Ports 25
Unlock Full Specs
to access all available technical data

Similar Products

 - C161OLMHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
4 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details