Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203179-CY7C64113-PVC
Packaging: Tube/Rail
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 36
Program Memory Type: OTP (8 kB)
Controller Series: CY7C641xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4 V to 5.25 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY7C64113C-PVXC; CY7C64013C-SXC; CY7C64013C-SXCT;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC MCU 8K FULL SPEED USB 48SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 203179-CY7C64113-PVC | CY7C64113-PVC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY7C64113-PVC | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Obsolete(EOL) | Removed |
| RAM | 8 KB | 256 KB |
| ROM Type | OTP; OTP (8 kB) | |
| Supply Voltage | 4 to 5.25 volts | 5.25 to 4 volts |