Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013-SC CY7C64013-SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080245-CY7C64013-SC Packaging: Tube/Rail Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: OTP (8 kB) Controller Series: CY7C640xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC18F24J11-I/SO; CY7C64013C-SXCT; CY7C64013C-SXC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080245-CY7C64013-SC Packaging: Tube/Rail Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: OTP (8 kB) Controller Series: CY7C640xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC18F24J11-I/SO; CY7C64013C-SXCT; CY7C64013C-SXC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013-SC - 080245-CY7C64013-SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013-SC
080245-CY7C64013-SC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013-SC 080245-CY7C64013-SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080245-CY7C64013-SC Packaging: Tube/Rail Core Processor: M8C Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 19 Program Memory Type: OTP (8 kB) Controller Series: CY7C640xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 5.25 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC18F24J11-I/SO; CY7C64013C-SXCT; CY7C64013C-SXC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080245-CY7C64013-SC
Packaging: Tube/Rail
Core Processor: M8C
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 19
Program Memory Type: OTP (8 kB)
Controller Series: CY7C640xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 5.25 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC18F24J11-I/SO; CY7C64013C-SXCT; CY7C64013C-SXC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C64013-SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C64013-SC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C64013-SC
IC MCU 8K FULL SPEED USB 28SOIC

IC MCU 8K FULL SPEED USB 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080245-CY7C64013-SC CY7C64013-SC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C64013-SC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 4 to 5.25 volts 5.25 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details