Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C63833-LFXC CY7C63833-LFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080243-CY7C63833-LFX C Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN Exposed Pad (5x5) Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080243-CY7C63833-LFX C Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN Exposed Pad (5x5) Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C63833-LFXC - 080243-CY7C63833-LFXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C63833-LFXC
080243-CY7C63833-LFXC
Interface - Interface - Controllers - CY7C63833-LFXC 080243-CY7C63833-LFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080243-CY7C63833-LFX C Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN Exposed Pad (5x5) Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080243-CY7C63833-LFXC
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN Exposed Pad (5x5)
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CY7C63833-LFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C63833-LFXC
Integrated Circuits (ICs) - Interface - Controllers CY7C63833-LFXC
IC USB PERIPHERAL CTRLR 32VQFN

IC USB PERIPHERAL CTRLR 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 080243-CY7C63833-LFXC CY7C63833-LFXC
Product Name Interface - Interface - Controllers - CY7C63833-LFXC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 4 V ~ 5.5 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74LVT125PW,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers