Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C63823-SXCT CY7C63823-SXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203178-CY7C63823-SXC T Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): CY7C63823-SXC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203178-CY7C63823-SXC T Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): CY7C63823-SXC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C63823-SXCT - 203178-CY7C63823-SXCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C63823-SXCT
203178-CY7C63823-SXCT
Interface - Interface - Controllers - CY7C63823-SXCT 203178-CY7C63823-SXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203178-CY7C63823-SXC T Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): CY7C63823-SXC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203178-CY7C63823-SXCT
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): CY7C63823-SXC;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
CY7C63823-SXCT
USB Interface IC CY7C63823-SXCT
USB Interface IC USB Peripheral Cntrl 8K/256 24-SOIC T/R

USB Interface IC USB Peripheral Cntrl 8K/256 24-SOIC T/R

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C63823-SXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C63823-SXCT
Integrated Circuits (ICs) - Interface - Controllers CY7C63823-SXCT
IC USB PERIPHERAL CTRLR 24-SOIC

IC USB PERIPHERAL CTRLR 24-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 203178-CY7C63823-SXCT CY7C63823-SXCT CY7C63823-SXCT
Product Name Interface - Interface - Controllers - CY7C63823-SXCT USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 4 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 24-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Encoders, Decoders, Converters - 54184J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
2 suppliers
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details