Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000417-CY7C63803-SXC
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC USB PERIPHERAL CTRLR 16SOIC
USB Interface IC USB Peripheral Cntrl 8K/256 16-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 000417-CY7C63803-SXC | CY7C63803-SXC | CY7C63803-SXC |
| Product Name | Interface - Interface - Controllers - CY7C63803-SXC | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Supply Voltage | Other; 4 V ~ 5.5 V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; 16-SOIC | SOIC |