Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Controllers CY7C63801-PXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318550-CY7C63801-PX C Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tube Standard Package: 27 Protocol: USB Function: Controller Interface: GPIO, SPI Current - Supply: 40mA Standards: USB 2.0 Voltage - Supply: 4V ~ 5.5V Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-DIP (0.300", 7.62mm) ECCN: 3A991A3 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYPCYPCY7C63801-PXC, 2156-CY7C63801-PXC-C Y,-CY7C63801 Base Product Number: CY7C63801 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318550-CY7C63801-PX C Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tube Standard Package: 27 Protocol: USB Function: Controller Interface: GPIO, SPI Current - Supply: 40mA Standards: USB 2.0 Voltage - Supply: 4V ~ 5.5V Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-DIP (0.300", 7.62mm) ECCN: 3A991A3 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYPCYPCY7C63801-PXC, 2156-CY7C63801-PXC-C Y,-CY7C63801 Base Product Number: CY7C63801 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1318550-CY7C63801-PXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1318550-CY7C63801-PXC
Integrated Circuits (ICs) - Interface - Controllers 1318550-CY7C63801-PXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1318550-CY7C63801-PX C Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tube Standard Package: 27 Protocol: USB Function: Controller Interface: GPIO, SPI Current - Supply: 40mA Standards: USB 2.0 Voltage - Supply: 4V ~ 5.5V Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-DIP (0.300", 7.62mm) ECCN: 3A991A3 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: CYPCYPCY7C63801-PXC, 2156-CY7C63801-PXC-C Y,-CY7C63801 Base Product Number: CY7C63801 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1318550-CY7C63801-PXC
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tube
Standard Package: 27
Protocol: USB
Function: Controller
Interface: GPIO, SPI
Current - Supply: 40mA
Standards: USB 2.0
Voltage - Supply: 4V ~ 5.5V
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-DIP (0.300", 7.62mm)
ECCN: 3A991A3
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: CYPCYPCY7C63801-PXC,2156-CY7C63801-PXC-CY,-CY7C63801
Base Product Number: CY7C63801
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C63801-PXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C63801-PXC
Integrated Circuits (ICs) - Interface - Controllers CY7C63801-PXC
IC USB PERIPHERAL CTRLR 16-DIP

IC USB PERIPHERAL CTRLR 16-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1318550-CY7C63801-PXC CY7C63801-PXC
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260857-SI32179-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
5 suppliers