Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-PXC CY7C63743C-PXC

Description
RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP24
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C63743C-PXC - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP24

RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP24

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-PXC - 1031727-CY7C63743C-PXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-PXC
1031727-CY7C63743C-PXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-PXC 1031727-CY7C63743C-PXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031727-CY7C63743C-P XC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: Through Hole Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C637xx Family Name: CY7C63743 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): CY7C63743C-QXC; CY7C63743C-SXCT; CY7C63743C-SXC; Introduction Date: July 18, 1997 ECCN: 3A991.a.3 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031727-CY7C63743C-PXC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: Through Hole
Number of I/O: 16
Program Memory Type: OTP (8 kB)
Controller Series: CY7C637xx
Family Name: CY7C63743
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 3.5 V to 5.5 V
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY7C63743C-QXC; CY7C63743C-SXCT; CY7C63743C-SXC;
Introduction Date: July 18, 1997
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63743C-PXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63743C-PXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63743C-PXC
IC MCU 8K LS USB/PS-2 24-DIP

IC MCU 8K LS USB/PS-2 24-DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C63743C-PXC 1031727-CY7C63743C-PXC CY7C63743C-PXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63743C-PXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Removed
ROM Type OTP OTP; OTP (8 kB)
Package Type CDIP; Other; DIP24 CDIP; Other; 24-PDIP
RAM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers