Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613C-SXC CY7C63613C-SXC

Description
RI Microcontroller, 8-Bit, OTPROM, 12MHz PDSO24
Request a Quote Datasheet
Description
RI Microcontroller, 8-Bit, OTPROM, 12MHz PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C63613C-SXC - Rochester Electronics
Newburyport, MA, United States
RI Microcontroller, 8-Bit, OTPROM, 12MHz PDSO24

RI Microcontroller, 8-Bit, OTPROM, 12MHz PDSO24

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613C-SXC - 000413-CY7C63613C-SXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613C-SXC
000413-CY7C63613C-SXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613C-SXC 000413-CY7C63613C-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000413-CY7C63613C-SX C Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C636xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000413-CY7C63613C-SXC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: OTP (8 kB)
Controller Series: CY7C636xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4 V to 5.5 V
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63613C-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63613C-SXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63613C-SXC
IC MCU 8K USB LS MCU 24-SOIC

IC MCU 8K USB LS MCU 24-SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C63613C-SXC 000413-CY7C63613C-SXC CY7C63613C-SXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613C-SXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Removed
ROM Type OTP OTP; OTP (8 kB)
Package Type SOP; Other; SOP24 SOIC; Other; 24-SOIC SOIC
RAM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers