Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SC CY7C63613-SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080233-CY7C63613-SC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C636xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080233-CY7C63613-SC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C636xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SC - 080233-CY7C63613-SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SC
080233-CY7C63613-SC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SC 080233-CY7C63613-SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080233-CY7C63613-SC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: OTP (8 kB) Controller Series: CY7C636xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080233-CY7C63613-SC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: OTP (8 kB)
Controller Series: CY7C636xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4 V to 5.5 V
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63613-SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63613-SC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63613-SC
IC MCU 8K USB LS MCU 24-SOIC

IC MCU 8K USB LS MCU 24-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080233-CY7C63613-SC CY7C63613-SC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63613-SC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 4 to 5.5 volts 5.5 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details