Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513C-PVXC CY7C63513C-PVXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165691-CY7C63513C-P VXC Series: M8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: M8B Package: 48-BSSOP (0.295", 7.50mm Width) Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Interface: PS/2, USB Number of I/O: 40 Program Memory Type: OTP (8 kB) RAM Size: 256 x 8 Controller Series: CY7C635xx Family Name: CY7C63513 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY7C63513C-PVXCT; Introduction Date: January 05, 2006 ECCN: 3A991.a.3 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165691-CY7C63513C-P VXC Series: M8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: M8B Package: 48-BSSOP (0.295", 7.50mm Width) Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Interface: PS/2, USB Number of I/O: 40 Program Memory Type: OTP (8 kB) RAM Size: 256 x 8 Controller Series: CY7C635xx Family Name: CY7C63513 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY7C63513C-PVXCT; Introduction Date: January 05, 2006 ECCN: 3A991.a.3 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513C-PVXC - 1165691-CY7C63513C-PVXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513C-PVXC
1165691-CY7C63513C-PVXC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513C-PVXC 1165691-CY7C63513C-PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165691-CY7C63513C-P VXC Series: M8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: M8B Package: 48-BSSOP (0.295", 7.50mm Width) Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Interface: PS/2, USB Number of I/O: 40 Program Memory Type: OTP (8 kB) RAM Size: 256 x 8 Controller Series: CY7C635xx Family Name: CY7C63513 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY7C63513C-PVXCT; Introduction Date: January 05, 2006 ECCN: 3A991.a.3 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165691-CY7C63513C-PVXC
Series: M8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8B
Package: 48-BSSOP (0.295", 7.50mm Width)
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Interface: PS/2, USB
Number of I/O: 40
Program Memory Type: OTP (8 kB)
RAM Size: 256 x 8
Controller Series: CY7C635xx
Family Name: CY7C63513
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CY7C63513C-PVXCT;
Introduction Date: January 05, 2006
ECCN: 3A991.a.3
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63513C-PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63513C-PVXC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63513C-PVXC
IC MCU 8K USB LS PERIPH 48SSOP

IC MCU 8K USB LS PERIPH 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165691-CY7C63513C-PVXC CY7C63513C-PVXC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63513C-PVXC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 8 KB 256 KB
ROM Type OTP; OTP (8 kB)
Supply Voltage 4 to 5.5 volts 5.5 to 4 volts
Serial Interface USB; PS/2, USB
I/O Ports 40
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers