Cypress Semiconductor Corp. Interface - Interface - Controllers - CY7C63310-SXC CY7C63310-SXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080232-CY7C63310-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080232-CY7C63310-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CY7C63310-SXC - 080232-CY7C63310-SXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CY7C63310-SXC
080232-CY7C63310-SXC
Interface - Interface - Controllers - CY7C63310-SXC 080232-CY7C63310-SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080232-CY7C63310-SXC Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Purpose: Controller Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080232-CY7C63310-SXC
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Purpose: Controller
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CY7C63310-SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CY7C63310-SXC
Integrated Circuits (ICs) - Interface - Controllers CY7C63310-SXC
IC USB PERIPHERAL CTRLR 16SOIC

IC USB PERIPHERAL CTRLR 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
CY7C63310-SXC
USB Interface IC CY7C63310-SXC
USB Interface IC USB Peripheral Cntrl 3K/128 16-SOIC

USB Interface IC USB Peripheral Cntrl 3K/128 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 080232-CY7C63310-SXC CY7C63310-SXC CY7C63310-SXC
Product Name Interface - Interface - Controllers - CY7C63310-SXC Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Supply Voltage Other; 4 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface - CODECs - AD1887JSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details