Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C63231A-SC CY7C63231A-SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080231-CY7C63231A-SC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 10 Program Memory Type: OTP (3 kB) Controller Series: CY7C632xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080231-CY7C63231A-SC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 10 Program Memory Type: OTP (3 kB) Controller Series: CY7C632xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63231A-SC - 080231-CY7C63231A-SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63231A-SC
080231-CY7C63231A-SC
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63231A-SC 080231-CY7C63231A-SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080231-CY7C63231A-SC Packaging: Tube/Rail Core Processor: M8B Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 10 Program Memory Type: OTP (3 kB) Controller Series: CY7C632xx Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-SOIC Supply Voltage - Operating: 3.5 V to 5.5 V Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080231-CY7C63231A-SC
Packaging: Tube/Rail
Core Processor: M8B
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 10
Program Memory Type: OTP (3 kB)
Controller Series: CY7C632xx
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 3.5 V to 5.5 V
Data RAM Size: 96 x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C63231A-SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C63231A-SC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C63231A-SC
IC MCU 3K USB LS PERIPH 18-SOIC

IC MCU 3K USB LS PERIPH 18-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080231-CY7C63231A-SC CY7C63231A-SC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C63231A-SC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 3 KB 96 KB
ROM Type OTP; OTP (3 kB)
Supply Voltage 3.5 to 5.5 volts 5.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details