Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165685-CY7C63101C-Q
Series: M8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: M8A
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.25 V
Interface: USB
Number of I/O: 16
Program Memory Type: OTP (4 kB)
RAM Size: 128 x 8
Part Status: Obsolete(EOL)
Controller Series: CY7C631xx
Family Name: CY7C63101C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 24-QSOP
Alternative Parts (Cross-Reference): CY7C63101A-QC; CY7C63101A-SC; CY7C63101C-QXCT;
Introduction Date: January 02, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 4K USB MCU LS 24QSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1165685-CY7C63101C-QXC | CY7C63101C-QXC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101C-QXC | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 4 KB | 128 KB |
| ROM Type | OTP; OTP (4 kB) | |
| Supply Voltage | 4 to 5.25 volts | 5.25 to 4 volts |
| Serial Interface | USB; USB | |
| I/O Ports | 16 |