Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY7C60445-32LQXC CY7C60445-32LQXC

Description
Microcontroller, 8-Bit, FLASH, M8C CPU, 25.2MHz, CMOS
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, M8C CPU, 25.2MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C60445-32LQXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, M8C CPU, 25.2MHz, CMOS

Microcontroller, 8-Bit, FLASH, M8C CPU, 25.2MHz, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY7C60445-32LQXC - 772157-CY7C60445-32LQXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY7C60445-32LQXC
772157-CY7C60445-32LQXC
Embedded - Embedded - Microcontrollers - CY7C60445-32LQXC 772157-CY7C60445-32LQXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772157-CY7C60445-32L QXC Series: enCoRe V CY7C604xx Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: M8C Speed: 24MHz Package: 32-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 1x10b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 3.6 V Family Name: CY7C60445 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): ATmega328P-20MU; ATmega48V-10MI; ATmega48PV-10MUR; ATtiny861-20MU-T; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772157-CY7C60445-32LQXC
Series: enCoRe V CY7C604xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 32-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LVD, POR, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 1x10b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 3.6 V
Family Name: CY7C60445
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): ATmega328P-20MU; ATmega48V-10MI; ATmega48PV-10MUR; ATtiny861-20MU-T;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY7C60445-32LQXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY7C60445-32LQXC
Integrated Circuits (ICs) - Embedded - Microcontrollers CY7C60445-32LQXC
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C60445-32LQXC 772157-CY7C60445-32LQXC CY7C60445-32LQXC
Product Name Embedded - Embedded - Microcontrollers - CY7C60445-32LQXC Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed
ROM Type Flash Flash; FLASH
Package Type Other; LCC32
Clock Speed 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers