Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C470-40JI

Description
Win Source Part Number: 1347534-CY7C470-40JI Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 1 Data Rate: 20MHz Function: Asynchronous Memory Size: 8K x 9 Access Time: 40ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C470 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347534-CY7C470-40JI Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 1 Data Rate: 20MHz Function: Asynchronous Memory Size: 8K x 9 Access Time: 40ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C470 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1347534-CY7C470-40JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1347534-CY7C470-40JI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1347534-CY7C470-40JI
Win Source Part Number: 1347534-CY7C470-40JI Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 1 Data Rate: 20MHz Function: Asynchronous Memory Size: 8K x 9 Access Time: 40ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: 7C470 RoHS Status: RoHS non-compliant

Win Source Part Number: 1347534-CY7C470-40JI
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: CY7C
Package: Bulk
Standard Package: 1
Data Rate: 20MHz
Function: Asynchronous
Memory Size: 8K x 9
Access Time: 40ns
Current - Supply (Max): 75mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: 7C470
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C470-40JI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C470-40JI
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C470-40JI
IC FIFO ASYNC 8KX9 40NS 32PLCC

IC FIFO ASYNC 8KX9 40NS 32PLCC

Supplier's Site
FIFOs Memory - CY7C470-40JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C470-40JI
FIFOs Memory CY7C470-40JI
Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)

Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1347534-CY7C470-40JI CY7C470-40JI CY7C470-40JI
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 20 MHz 20 MHz
Access Time 40 ns 40 ns 40 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details