Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C464A-10JC CY7C464A-10JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165660-CY7C464A-10J C Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 288K (32K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C464A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 60mA Alternative Parts (Cross-Reference): 7207L20J8G; 7207L20JG8; 7207L15J8G; Introduction Date: December 26, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165660-CY7C464A-10J C Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 288K (32K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C464A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 60mA Alternative Parts (Cross-Reference): 7207L20J8G; 7207L20JG8; 7207L15J8G; Introduction Date: December 26, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C464A-10JC - 1165660-CY7C464A-10JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C464A-10JC
1165660-CY7C464A-10JC
Logic - Logic - FIFOs Memory - CY7C464A-10JC 1165660-CY7C464A-10JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165660-CY7C464A-10J C Series: CY7C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 288K (32K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C464A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 60mA Alternative Parts (Cross-Reference): 7207L20J8G; 7207L20JG8; 7207L15J8G; Introduction Date: December 26, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165660-CY7C464A-10JC
Series: CY7C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 288K (32K x 9)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C464A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 32-PLCC (11.43x13.97)
Maximum Supply Current: 60mA
Alternative Parts (Cross-Reference): 7207L20J8G; 7207L20JG8; 7207L15J8G;
Introduction Date: December 26, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C464A-10JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C464A-10JC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C464A-10JC
IC ASYN FIFO CASCA 32KX9 32-PLCC

IC ASYN FIFO CASCA 32KX9 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1165660-CY7C464A-10JC CY7C464A-10JC
Product Name Logic - Logic - FIFOs Memory - CY7C464A-10JC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - AM7202A-50JC - 911372-AM7202A-50JC - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (13.97x11.43)
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details