Cypress Semiconductor Corp. Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C429-20VC

Description
CY7C429 - FIFO, 2KX9, 20ns, Asynchronous, CMOS, PDSO28
Request a Quote Datasheet
Description
CY7C429 - FIFO, 2KX9, 20ns, Asynchronous, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C429-20VC - Rochester Electronics
Newburyport, MA, United States
CY7C429 - FIFO, 2KX9, 20ns, Asynchronous, CMOS, PDSO28

CY7C429 - FIFO, 2KX9, 20ns, Asynchronous, CMOS, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1054373-CY7C429-20VC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1054373-CY7C429-20VC
Integrated Circuits (ICs) - Logic - FIFOs Memory 1054373-CY7C429-20VC
Win Source Part Number: 1054373-CY7C429-20VC Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: CY7C Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 33.3MHz Function: Asynchronous Memory Size: 2K x 9 Access Time: 20ns Current - Supply (Max): 55mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-BSOJ (0.300", 7.62mm Width) Supplier Device Package: 28-SOJ Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C429-20VCCY7C4292 0VC; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: CYPREICY7C429-20VC,2 156-CY7C429-20VC RoHS Status: RoHS non-compliant

Win Source Part Number: 1054373-CY7C429-20VC
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: CY7C
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Data Rate: 33.3MHz
Function: Asynchronous
Memory Size: 2K x 9
Access Time: 20ns
Current - Supply (Max): 55mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 28-BSOJ (0.300", 7.62mm Width)
Supplier Device Package: 28-SOJ
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY7C429-20VCCY7C42920VC;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: CYPREICY7C429-20VC,2156-CY7C429-20VC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - CY7C429-20VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C429-20VC
FIFOs Memory CY7C429-20VC
Asynchronous FIFO 2K x 9 Uni-Directional 33.3MHz 20ns 28-SOJ

Asynchronous FIFO 2K x 9 Uni-Directional 33.3MHz 20ns 28-SOJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C429-20VC 1054373-CY7C429-20VC CY7C429-20VC
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Logic Family CMOS
Package Type SOJ; SOJ 28-BSOJ (0.300\", 7.62mm Width)
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060389 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers