Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C429-20JXCT CY7C429-20JXCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772155-CY7C429-20JXC T Series: CY7C Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C429 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 55mA Alternative Parts (Cross-Reference): 7203L50JG; 72V03L25JGI8; 72V03L35J; Introduction Date: October 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772155-CY7C429-20JXC T Series: CY7C Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C429 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 55mA Alternative Parts (Cross-Reference): 7203L50JG; 72V03L25JGI8; 72V03L35J; Introduction Date: October 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C429-20JXCT - 772155-CY7C429-20JXCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C429-20JXCT
772155-CY7C429-20JXCT
Logic - Logic - FIFOs Memory - CY7C429-20JXCT 772155-CY7C429-20JXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772155-CY7C429-20JXC T Series: CY7C Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Part Status: Obsolete(EOL) Family Name: CY7C429 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (11.43x13.97) Maximum Supply Current: 55mA Alternative Parts (Cross-Reference): 7203L50JG; 72V03L25JGI8; 72V03L35J; Introduction Date: October 25, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772155-CY7C429-20JXCT
Series: CY7C
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: CY7C429
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (11.43x13.97)
Maximum Supply Current: 55mA
Alternative Parts (Cross-Reference): 7203L50JG; 72V03L25JGI8; 72V03L35J;
Introduction Date: October 25, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C429-20JXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C429-20JXCT
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C429-20JXCT
IC ASYNC FIFO MEM 2KX9 32-PLCC

IC ASYNC FIFO MEM 2KX9 32-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772155-CY7C429-20JXCT CY7C429-20JXCT
Product Name Logic - Logic - FIFOs Memory - CY7C429-20JXCT Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz
Access Time 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C429-15JI - 916500-CY7C429-15JI - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
View Details
2 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers