Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4285V-15ASC CY7C4285V-15ASC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203174-CY7C4285V-15A SC Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 1.125M (64K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203174-CY7C4285V-15A SC Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 1.125M (64K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4285V-15ASC - 203174-CY7C4285V-15ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4285V-15ASC
203174-CY7C4285V-15ASC
Logic - Logic - FIFOs Memory - CY7C4285V-15ASC 203174-CY7C4285V-15ASC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203174-CY7C4285V-15A SC Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 1.125M (64K x 18) Access Time: 10ns Current - Supply (Max): 30mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203174-CY7C4285V-15ASC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 1.125M (64K x 18)
Access Time: 10ns
Current - Supply (Max): 30mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (10x10)
Purpose: Synchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4285V-15ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4285V-15ASC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4285V-15ASC
IC FIFO 64KX18 SYNCHRONOUS 64QFP

IC FIFO 64KX18 SYNCHRONOUS 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203174-CY7C4285V-15ASC CY7C4285V-15ASC
Product Name Logic - Logic - FIFOs Memory - CY7C4285V-15ASC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-15DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memory - 8 611 200 785 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details