Cypress Semiconductor Corp. Logic - Logic - FIFOs Memory - CY7C4271-15AC CY7C4271-15AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916497-CY7C4271-15AC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4271 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916497-CY7C4271-15AC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4271 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C4271-15AC - 916497-CY7C4271-15AC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C4271-15AC
916497-CY7C4271-15AC
Logic - Logic - FIFOs Memory - CY7C4271-15AC 916497-CY7C4271-15AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916497-CY7C4271-15AC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 7C4271 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916497-CY7C4271-15AC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C4271
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - CY7C4271-15AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CY7C4271-15AC
Integrated Circuits (ICs) - Logic - FIFOs Memory CY7C4271-15AC
IC FIFO 32KX9 SYNCHRONOUS 32QFP

IC FIFO 32KX9 SYNCHRONOUS 32QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 916497-CY7C4271-15AC CY7C4271-15AC
Product Name Logic - Logic - FIFOs Memory - CY7C4271-15AC Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 32-TQFP (7x7) QFP; TQFP
Access Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 8611200993 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details