Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040022-CY7C4251-15AC
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 72K (8K x 9)
Access Time: 10ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TQFP (7x7)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC SYNC FIFO MEM 8KX9 32-TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 040022-CY7C4251-15AC | CY7C4251-15AC |
| Product Name | Logic - Logic - FIFOs Memory - CY7C4251-15AC | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | |
| Data Rate | 67 MHz | |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |