FIFO, 4KX18, 10ns, Synchronous, CMOS, PQFP64
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165563-CY7C4245-15A
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Synchronous FIFO 4K x 18 Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C4245-15AC | 1165563-CY7C4245-15AC | CY7C4245-15AC |
| Product Name | Logic - Logic - FIFOs Memory - CY7C4245-15AC | FIFOs Memory | |
| Memory Category | FIFO | FIFO | |
| Logic Family | CMOS | ||
| Package Type | QFP; QFP64 | QFP; 64-LQFP | |
| Data Rate | 67 MHz | ||
| Access Time | 10 ns |