Cypress Semiconductor Corp. FIFOs Memory CY7C4231-25JC

Description
Synchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 32-PLCC (11.43x13.97)
Description
Synchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 32-PLCC (11.43x13.97)
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C4231-25JC is a 2K x 9 synchronous FIFO memory from Quarktwin Technology Ltd. It operates at a maximum frequency of 40 MHz with a minimum access time of 15 ns. This FIFO features low power consumption with an active supply current of 35 mA and supports fully asynchronous read and write operations. It includes programmable almost empty and almost full status flags, which provide flexibility in data management. The device is housed in a 32-lead plastic leaded chip carrier (PLCC) package, measuring 11.43 mm x 13.97 mm. The CY7C4231-25JC is pin-compatible with several other FIFO models, allowing for easy integration into existing designs. This product is suitable for applications requiring efficient data buffering, such as high-speed data acquisition and communications.

Datasheet Summary
Powered by GS/AI

The CY7C4231-25JC is a 2K x 9 synchronous FIFO memory from Quarktwin Technology Ltd. It operates at a maximum frequency of 40 MHz with a minimum access time of 15 ns. This FIFO features low power consumption with an active supply current of 35 mA and supports fully asynchronous read and write operations. It includes programmable almost empty and almost full status flags, which provide flexibility in data management. The device is housed in a 32-lead plastic leaded chip carrier (PLCC) package, measuring 11.43 mm x 13.97 mm. The CY7C4231-25JC is pin-compatible with several other FIFO models, allowing for easy integration into existing designs. This product is suitable for applications requiring efficient data buffering, such as high-speed data acquisition and communications.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - CY7C4231-25JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C4231-25JC
FIFOs Memory CY7C4231-25JC
Synchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 32-PLCC (11.43x13.97)

Synchronous FIFO 2K x 9 Uni-Directional 40MHz 15ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number CY7C4231-25JC
Product Name FIFOs Memory
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details