Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054362-CY7C421-25VC
Operating Supply Voltage: 5 V
Density: 4 kb
Sync/Async: Asynchronous
Word Size: 9 b
Number of Pins: 28
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CY7C421-25VCCY7C4212
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054362-CY7C421-25VC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C421-25VC |