Asynchronous FIFO 512 x 9 Uni-Directional 28.5MHz 25ns 32-TQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CY7C421-25AC |
| Product Name | FIFOs Memory |
| Data Rate | 28 MHz |
| Access Time | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 1 kbits |