Cypress Semiconductor Corp. FIFOs Memory CY7C421-10JC

Description
FIFO, 512X9, 10ns, Asynchronous PQCC32
Request a Quote
Description
FIFO, 512X9, 10ns, Asynchronous PQCC32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C421-10JC is an asynchronous FIFO memory with a capacity of 512 x 9 bits, capable of operating at speeds up to 50 MHz. It features independent read and write operations, ensuring high throughput without the need for synchronized clock signals. The device includes empty and full flags to prevent data overrun and underrun, along with a half-full flag for standalone configurations. It supports expansion in both width and depth, allowing for increased data handling capabilities without compromising performance. The memory operates with a low power consumption of 35 mA and is available in multiple package types, including PLCC, TQFP, SOJ, and DIP. The CY7C421-10JC is also pin-compatible and functionally equivalent to several other FIFO memory devices, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The CY7C421-10JC is an asynchronous FIFO memory with a capacity of 512 x 9 bits, capable of operating at speeds up to 50 MHz. It features independent read and write operations, ensuring high throughput without the need for synchronized clock signals. The device includes empty and full flags to prevent data overrun and underrun, along with a half-full flag for standalone configurations. It supports expansion in both width and depth, allowing for increased data handling capabilities without compromising performance. The memory operates with a low power consumption of 35 mA and is available in multiple package types, including PLCC, TQFP, SOJ, and DIP. The CY7C421-10JC is also pin-compatible and functionally equivalent to several other FIFO memory devices, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C421-10JC - Rochester Electronics
Newburyport, MA, United States
FIFO, 512X9, 10ns, Asynchronous PQCC32

FIFO, 512X9, 10ns, Asynchronous PQCC32

Supplier's Site Datasheet
FIFOs Memory - CY7C421-10JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CY7C421-10JC
FIFOs Memory CY7C421-10JC
Synchronous FIFO 512 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)

Synchronous FIFO 512 x 9 Uni-Directional 50MHz 10ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CY7C421-10JC CY7C421-10JC
Product Name FIFOs Memory
Memory Category FIFO
Package Type LDCC32 32-LCC (J-Lead)
Data Rate 50 MHz
Access Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 28116699 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers